Trust logo

Trust Soundforce Presto 2.1 speaker set 42 W 2.1 channels

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30501
Info modified on:
10 Mar 2025, 22:37:33
Short summary description Trust Soundforce Presto 2.1 speaker set 42 W 2.1 channels:

Trust Soundforce Presto 2.1, 2.1 channels, 42 W, 3.5 mm, 9.69 x 7.91 x 14.5" (246 x 201 x 368 mm)

Long summary description Trust Soundforce Presto 2.1 speaker set 42 W 2.1 channels:

Trust Soundforce Presto 2.1. Audio output channels: 2.1 channels, RMS rated power: 42 W. Headphone connectivity: 3.5 mm. Package dimensions (WxDxH): 9.69 x 7.91 x 14.5" (246 x 201 x 368 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.