Trust logo

Trust Wireless Laser Presenter Mouse wireless presenter Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46067
Info modified on:
10 Mar 2025, 22:37:40
Short summary description Trust Wireless Laser Presenter Mouse wireless presenter Black:

Trust Wireless Laser Presenter Mouse, USB, 590.6" (15 m), Black

Long summary description Trust Wireless Laser Presenter Mouse wireless presenter Black:

Trust Wireless Laser Presenter Mouse. Wireless receiver interface: USB, Frequency band: 2.4 GHz, Wireless range: 590.6" (15 m). Product color: Black. Compatible operating systems: Win Vista, XP. Weight: 3 oz (85 g). Package weight: 5.47 oz (155 g)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.