Trust logo

Trust SoundForce 5.1 speaker set 40 W PC Black 5.1 channels

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67934
Info modified on:
10 Mar 2025, 22:37:21
Short summary description Trust SoundForce 5.1 speaker set 40 W PC Black 5.1 channels:

Trust SoundForce 5.1, 5.1 channels, 40 W, PC, Black, AC, AC

Long summary description Trust SoundForce 5.1 speaker set 40 W PC Black 5.1 channels:

Trust SoundForce 5.1. Audio output channels: 5.1 channels, RMS rated power: 40 W, Recommended usage: PC. Power source: AC. Cables included: AC. Package dimensions (WxDxH): 14.6 x 12.6 x 6.5" (370 x 320 x 165 mm)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.