Trust Mini Card Reader for Mac, USB 2.0, 2.29 oz (65 g), 6.53 oz (185 g), 7.68 x 1.97 x 9.45" (195 x 50 x 240 mm), USB
Trust Mini Card Reader for Mac. Interface: USB 2.0. Weight: 2.29 oz (65 g). Package weight: 6.53 oz (185 g). Package dimensions (WxDxH): 7.68 x 1.97 x 9.45" (195 x 50 x 240 mm), Minimum system requirements: USB