- - Hub interfaces: USB 2.0
- - Ports quantity: 7
- - 480 Mbit/s
- - Black, Silver
Triangular shaped USB 2.0 hub to add 7 extra USB ports to your computer to connect your portable devices
Compact 7 ports high speed USB 2.0 hub. Quickly connect up to 7 USB 2.0 peripherals to 1 USB port. Two USB ports with extra space for big USB devices such as MP3 players. Including power adapter to provide extra power to connected equipment for secure operation. Supports USB 2.0 (up to 480 Mbps) and USB 1.1 (up to 12 Mbps) peripherals. Velcro tape included for solid mounting to desk or PC.
Trust Pyramid, USB 2.0, 480 Mbit/s, Black, Silver, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain..., 1.46" (37 mm)
Trust Pyramid. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Silver. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain.... Width: 1.46" (37 mm), Depth: 5" (127 mm), Height: 1.3" (33 mm). Package dimensions (WxDxH): 5.51 x 3.35 x 9.06" (140 x 85 x 230 mm)