Trust logo

Trust SP-3100 speaker set 12 W 2.1 channels

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79774
Info modified on:
10 Mar 2025, 22:37:13
Short summary description Trust SP-3100 speaker set 12 W 2.1 channels:

Trust SP-3100, 2.1 channels, 12 W, 50 - 60 Hz, 7.6 x 5.31 x 7.2" (193 x 135 x 183 mm), Wired

Long summary description Trust SP-3100 speaker set 12 W 2.1 channels:

Trust SP-3100. Audio output channels: 2.1 channels, RMS rated power: 12 W. Satellite speaker frequency range: 50 - 60 Hz. Subwoofer dimensions (WxHxD): 7.6 x 5.31 x 7.2" (193 x 135 x 183 mm). Connectivity technology: Wired

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.