Trust logo

Trust 4-Port USB 2.0 Powered Hub HU-5540, UK 480 Mbit/s Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58045
Info modified on:
04 Apr 2019, 06:56:07
Short summary description Trust 4-Port USB 2.0 Powered Hub HU-5540, UK 480 Mbit/s Silver:

Trust 4-Port USB 2.0 Powered Hub HU-5540, UK, 480 Mbit/s, Silver, 4x USB 2.0

Long summary description Trust 4-Port USB 2.0 Powered Hub HU-5540, UK 480 Mbit/s Silver:

Trust 4-Port USB 2.0 Powered Hub HU-5540, UK. Data transfer rate: 480 Mbit/s, Product color: Silver. I/O ports: 4x USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.