Trust logo

Trust USB ADSL MD-3100 modem 8192 Kbit/s

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77383
Info modified on:
07 Oct 2024, 16:02:29
Short summary description Trust USB ADSL MD-3100 modem 8192 Kbit/s:

Trust USB ADSL Modem MD-3100, ADSL, 8192 Kbit/s, USB, 1 Mbit/s, 8 Mbit/s, RFC 1483, RFC 2364, RFC 2516, RFC 1577, ATM AAL5.

Long summary description Trust USB ADSL MD-3100 modem 8192 Kbit/s:

Trust USB ADSL Modem MD-3100. Modem type: ADSL, Modem speed: 8192 Kbit/s, Interface: USB. Upstream data rate: 1 Mbit/s, Downstream data rate: 8 Mbit/s, Supported protocols: RFC 1483, RFC 2364, RFC 2516, RFC 1577, ATM AAL5.. Compatibility: PCs. Minimum processor: Intel Pentium II 233 MHz MMX, Minimum system requirements: CD-ROM, free USB. , Compatible operating systems: Windows 98SE/2000/ME/XP. Depth: 4.21" (107 mm), Height: 1.14" (29 mm), Width: 2.8" (71 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.