Trust 445A, 8000 Kbit/s, Modem: ADSL standards compliant. Router: 4x 10/100Mb STP router network connections, UTP/STP network connection, PC & Mac, Intel Pentium-II 200 MMX CPU UTP/STP network connection (Windows + Mac) or USB connection..., Windows 98SE / 2000 / ME / XP or Mac OS 9 / 10
Trust 445A. Modem speed: 8000 Kbit/s. Data link protocols: Modem: ADSL standards compliant. Router: 4x 10/100Mb STP router network connections, Networking features: UTP/STP network connection. Compatibility: PC & Mac. Minimum system requirements: Intel Pentium-II 200 MMX CPU UTP/STP network connection (Windows + Mac) or USB connection..., Compatible operating systems: Windows 98SE / 2000 / ME / XP or Mac OS 9 / 10. Depth: 5.08" (129 mm), Height: 1.3" (33 mm), Width: 7.87" (200 mm)