Trust logo

Trust Mini USB ISDN modem 128 Kbit/s

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35062
Info modified on:
10 Mar 2025, 22:36:43
Short summary description Trust Mini USB ISDN modem 128 Kbit/s:

Trust Mini USB ISDN Modem, 128 Kbit/s, USB, X75, T70NL, V110, V120 B-channels multi link PPP, Pentium 166 MHz MMX CPU 32 MB of system memory 60 MB free HDD space CD-ROM drive, Windows 98, ME, 2000 or XP Mac Os 8.x / 9.x, 2.24" (57 mm)

Long summary description Trust Mini USB ISDN modem 128 Kbit/s:

Trust Mini USB ISDN Modem. Modem speed: 128 Kbit/s, Interface: USB. Supported protocols: X75, T70NL, V110, V120 B-channels multi link PPP. Minimum system requirements: Pentium 166 MHz MMX CPU 32 MB of system memory 60 MB free HDD space CD-ROM drive, Compatible operating systems: Windows 98, ME, 2000 or XP Mac Os 8.x / 9.x. Depth: 2.24" (57 mm), Height: 0.906" (23 mm), Width: 3.19" (81 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.