Trust logo

Trust Wireless Tablet TB-3100 graphic tablet 3048 lpi 5.98 x 7.99" (152 x 203 mm) USB

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130304
Info modified on:
10 Mar 2025, 22:36:55
Short summary description Trust Wireless Tablet TB-3100 graphic tablet 3048 lpi 5.98 x 7.99" (152 x 203 mm) USB:

Trust Wireless Tablet TB-3100, 3048 lpi, 5.98 x 7.99" (152 x 203 mm), USB, Windows 98, 2000 / ME / XP, AAA, 1150 h

Long summary description Trust Wireless Tablet TB-3100 graphic tablet 3048 lpi 5.98 x 7.99" (152 x 203 mm) USB:

Trust Wireless Tablet TB-3100. Resolution: 3048 lpi, Working area: 5.98 x 7.99" (152 x 203 mm), Device interface: USB. Compatible operating systems: Windows 98, 2000 / ME / XP. Battery type: AAA, Battery life (max): 1150 h. Bundled software: CD-ROM (software), CD-ROM (Dabbler software). Dimensions (WxDxH): 11.3 x 0.354 x 12.2" (287 x 9 x 310 mm), Minimum system requirements: Pentium 166 MHz MMX CPU, USB port, 32 MB RAM, 50 MB HDD, 4 x CD-ROM, Windows 98, 2000 / ME / XP

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.