Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 28226733 data-sheets &
29178 brands
– register (free)
Angle Grinders
Truper 16874 angle grinder 20000 RPM 25.7 oz (730 g)
Truper 16874 angle grinder 20000 RPM 25.7 oz (730 g)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Truper
Product name:
16874
Article code:
16874
Category:
Angle Grinders
Icecat Product ID:
92829656
Data-sheet quality:
created/standardized by Icecat
Product views:
2073
Info modified on:
01 Jul 2021, 10:46:32
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE