Tristar logo

Tristar WR-7508 wine cooler Thermoelectric wine cooler Freestanding Black 8 bottle(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91620
Info modified on:
29 Jun 2024, 11:42:36
End of life date:
25 Jun 2024
Short summary description Tristar WR-7508 wine cooler Thermoelectric wine cooler Freestanding Black 8 bottle(s):

Tristar WR-7508, Thermoelectric wine cooler, Freestanding, 8 bottle(s), Interior light, SN-N, Black

Long summary description Tristar WR-7508 wine cooler Thermoelectric wine cooler Freestanding Black 8 bottle(s):

Tristar WR-7508. Appliance placement: Freestanding, Housing color: Black, Inner color: Black. Bottles capacity: 8 bottle(s), Product type: Thermoelectric wine cooler, Temperature range (zone 1): 7 - 18 °C. Control type: Touch, Display type: LED. Annual energy consumption: 93 kWh. Width: 10" (254 mm), Depth: 20.5" (520 mm), Height: 18.3" (465 mm)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.