Tristar RK-6140, Black, Stainless steel, 0.6 L, 300 W, 220 - 240 V, 50 - 60 Hz, 4.14 lbs (1.88 kg)
Tristar RK-6140. Product color: Black, Stainless steel, Volume: 0.6 L. Power: 300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 4.14 lbs (1.88 kg). Package width: 8.86" (225 mm), Package depth: 8.86" (225 mm), Package height: 10.6" (270 mm). Accessories included: Sushi kit