Tristar logo

Tristar PZ-2880 pizza maker/oven 1 pizza(s) 1200 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67603
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
05 Jan 2018
Short summary description Tristar PZ-2880 pizza maker/oven 1 pizza(s) 1200 W Black:

Tristar PZ-2880, 1 pizza(s), Black, 11.8" (30 cm), 220 °C, 0.5 h, 1200 W

Long summary description Tristar PZ-2880 pizza maker/oven 1 pizza(s) 1200 W Black:

Tristar PZ-2880. Number of pizzas: 1 pizza(s), Product color: Black, Maximum plate diameter: 11.8" (30 cm). Power: 1200 W. Weight: 6.33 lbs (2.87 kg). Package width: 6.3" (160 mm), Package depth: 15.5" (393 mm), Package height: 13.4" (340 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.