Tristar logo

Tristar MX-4195 blender 0.6 L Immersion blender 800 W Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90805
Info modified on:
29 Jun 2024, 11:42:31
End of life date:
25 Jun 2024
Short summary description Tristar MX-4195 blender 0.6 L Immersion blender 800 W Black:

Tristar MX-4195, Immersion blender, 0.6 L, 800 W, Black

Long summary description Tristar MX-4195 blender 0.6 L Immersion blender 800 W Black:

Tristar MX-4195. Type: Immersion blender, Product color: Black. Bowl capacity: 0.6 L, Control type: Buttons, Chopper bowl capacity: 0.5 L. Blade material: Stainless steel. Power: 800 W, Power source: AC. Width: 5.31" (135 mm), Depth: 10" (255 mm), Height: 9.25" (235 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.