Tristar logo

Tristar MX-4174 food processor 1000 W 5 L Stainless steel, White

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95810
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Tristar MX-4174 food processor 1000 W 5 L Stainless steel, White:

Tristar MX-4174, 5 L, Stainless steel, White, Buttons, 39.4" (1 m), Stainless steel, Plastic

Long summary description Tristar MX-4174 food processor 1000 W 5 L Stainless steel, White:

Tristar MX-4174. Bowl capacity: 5 L, Product color: Stainless steel, White, Control type: Buttons. Bowl material: Stainless steel, Housing material: Plastic. Power: 1000 W, AC input voltage: 230 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.