Tristar logo

Tristar KB-7147 cool box 39 L Electric/Gas Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110937
Info modified on:
07 Apr 2025, 13:20:29
Short summary description Tristar KB-7147 cool box 39 L Electric/Gas Black, Stainless steel:

Tristar KB-7147, Black, Stainless steel, 39 L, 25 °C, Electric/Gas, 230 V, 12 V

Long summary description Tristar KB-7147 cool box 39 L Electric/Gas Black, Stainless steel:

Tristar KB-7147. Product color: Black, Stainless steel. Capacity: 39 L. Power source: Electric/Gas, AC input voltage: 230 V, DC input voltage: 12 V. Width: 22.8" (580 mm), Depth: 20.9" (530 mm), Height: 20.3" (515 mm). Package weight: 41.9 lbs (19 kg)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.