Tristar logo

Tristar FO-1107 electric fondues 1.5 L 8 person(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54471
Info modified on:
14 Mar 2024, 19:32:28
Short summary description Tristar FO-1107 electric fondues 1.5 L 8 person(s):

Tristar FO-1107, 8 person(s), 1.5 L, Black, Round, Stainless steel, 190 °C

Long summary description Tristar FO-1107 electric fondues 1.5 L 8 person(s):

Tristar FO-1107. Number of persons: 8 person(s), Capacity: 1.5 L, Product color: Black. Power: 1000 W, AC input voltage: 230 V, AC input frequency: 50 / 60 Hz. Weight: 3.09 lbs (1.4 kg). Country of origin: China. Package width: 13.6" (345 mm), Package depth: 5.43" (138 mm), Package height: 9.84" (250 mm)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.