Tristar logo

Tristar BQ-6305 outdoor barbecue/grill Cart Gas Black, Gray 4900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30528
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Tristar BQ-6305 outdoor barbecue/grill Cart Gas Black, Gray 4900 W:

Tristar BQ-6305, 4900 W, Barbecue, Gas, 2 zone(s), Piezo, Cart

Long summary description Tristar BQ-6305 outdoor barbecue/grill Cart Gas Black, Gray 4900 W:

Tristar BQ-6305. Total power: 4900 W, Type: Barbecue, Heat source: Gas. Form factor: Cart, Top surface type: Grate, Product color: Black, Gray. Number of wheels: 2 wheel(s), Number of legs: 2 leg(s). Width: 43.3" (1100 mm), Depth: 20.5" (520 mm), Height: 37.4" (950 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.