Tristar logo

Tristar BL-4430 blender 1.5 L Tabletop blender 500 W Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162602
Info modified on:
09 Oct 2023, 09:09:15
Short summary description Tristar BL-4430 blender 1.5 L Tabletop blender 500 W Black, Gray:

Tristar BL-4430, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 500 W, Black, Gray

Long summary description Tristar BL-4430 blender 1.5 L Tabletop blender 500 W Black, Gray:

Tristar BL-4430. Type: Tabletop blender, Product color: Black, Gray. Bowl capacity: 1.5 L, Speed control type: Step, Control type: Rotary. Blending bowl material: Glass, Housing material: Stainless steel, Blade material: Stainless steel. Power: 500 W, Power source: AC. Weight: 7.65 lbs (3.47 kg)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.