Tristar logo

Tristar AT-5451 household fan White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84612
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Tristar AT-5451 household fan White:

Tristar AT-5451, Household tower fan, White, Floor, 59.2 dB, 1311.6 m³/h, Touch

Long summary description Tristar AT-5451 household fan White:

Tristar AT-5451. Type: Household tower fan, Product color: White, Placement: Floor. Power consumption (typical): 55 W. Weight: 13.7 lbs (6.2 kg). Package width: 12.8" (325 mm), Package depth: 12.4" (315 mm), Package height: 28.7" (728 mm). Quantity per intermodal container (20ft): 316 pc(s), Quantity per intermodal container (40ft): 770 pc(s), Quantity per intermodal container (40ft, HC): 868 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.