Tristar logo

Tristar AC-5517 portable air conditioner 65 dB 808 W White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83256
Info modified on:
12 Dec 2024, 14:55:43
End of life date:
05 Jan 2018
Short summary description Tristar AC-5517 portable air conditioner 65 dB 808 W White:

Tristar AC-5517, A, 808 W, White, 55.1 lbs (25 kg), 14" (355 mm), 18.1" (460 mm)

Long summary description Tristar AC-5517 portable air conditioner 65 dB 808 W White:

Tristar AC-5517. Energy efficiency class (cooling): A, Connected load: 808 W. Product color: White. Weight: 55.1 lbs (25 kg), Package width: 14" (355 mm), Package depth: 18.1" (460 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.