Tristar logo

Tristar AC-5478 portable air conditioner 65 dB 785 W White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1877
Info modified on:
12 Dec 2024, 14:55:46
Short summary description Tristar AC-5478 portable air conditioner 65 dB 785 W White:

Tristar AC-5478, -, A, 785 W, 240 V, 50 Hz, 3.5 A, White

Long summary description Tristar AC-5478 portable air conditioner 65 dB 785 W White:

Tristar AC-5478. Energy efficiency class (cooling): -, A, Connected load: 785 W, AC input voltage: 240 V. Product color: White, Housing material: Acrylonitrile butadiene styrene (ABS), Display type: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.