Tristar logo

Tristar AC-5406 air conditioner Air conditioner indoor unit White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119639
Info modified on:
12 Dec 2024, 14:16:37
End of life date:
18 Sept 2018
Short summary description Tristar AC-5406 air conditioner Air conditioner indoor unit White:

Tristar AC-5406, Air conditioner indoor unit, White, Cooling, 88 m³, 1700 W, 3000 W

Long summary description Tristar AC-5406 air conditioner Air conditioner indoor unit White:

Tristar AC-5406. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling. Annual energy consumption (cooling): 172 kWh, Design load (cooling): 2.5 kW. Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 40 dB, Indoor unit noise level (high speed): 48 dB. Outdoor unit noise level: 62 dB. Energy efficiency class (cooling): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.