location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-DP-AM USB-C to Displayport Adapter with Alternate Mode - DP 1.2, 4K60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-DP-AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189356 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:46:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports USB DisplayPort Alternate Mode for transmitting audio/video
  • - Delivers UHD picture quality at resolutions up to 4096 x 2160 (4K) @ 60 Hz
  • - Compact and easy to carry in a pocket, purse or laptop bag
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
Guarantee: 3-year limited
Long product name Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White :
The short editorial description of Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White

USB-C to Displayport Adapter with Alternate Mode - DP 1.2, 4K60
More>>>
Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White:
The official marketing text of Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White as supplied by the manufacturer

The U444-06N-DP-AM USB 3.1 Gen 1 USB-C to DisplayPort 4K Adapter (M/F) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DisplayPort-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.

With a source device that also supports USB DisplayPort Alternate Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

The plug-and-play U444-06N-DP-AM requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the DisplayPort to your display using a DisplayPort cable (sold separately).

The U444-06N-DP-AM delivers UHD picture quality at resolutions up to 4096 x 2160 (4K) @ 60 Hz, 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR).

Short summary description Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White:
This short summary of the Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-DP-AM, 3840 x 2600 pixels

Long summary description Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White:
This is an auto-generated long summary of Tripp Lite U444-06N-DP-AM USB graphics adapter 3840 x 2600 pixels White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-DP-AM. Maximum resolution: 3840 x 2600 pixels. Product color: White. Weight: 1.06 oz (30 g). Package width: 4.72" (119.9 mm), Package depth: 3.94" (100.1 mm), Package height: 0.791" (20.1 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 10" (255 mm), Master (outer) case length: 4.72" (119.9 mm)

Performance
Maximum resolution
3840 x 2600 pixels
Design
Product color
White
Weight & dimensions
Weight
1.06 oz (30 g)
Packaging data
Package width
4.72" (119.9 mm)
Package depth
3.94" (100.1 mm)
Package height
0.791" (20.1 mm)
Package weight
1.06 oz (30 g)
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189353
Master (outer) case width
10" (255 mm)
Master (outer) case length
4.72" (119.9 mm)
Master (outer) case height
4.53" (115.1 mm)
Master (outer) case weight
18.3 oz (520 g)
Country of origin
Vietnam
Brand Image Article code product Stock Price from
Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-F5N-DP4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-F5N-DP4K6 U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-006-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-006-HDR2BE U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray Tripp Lite U444-006-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray
(show image)
U444-006-DP8SE U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black Tripp Lite U444-003-HDR2BE USB graphics adapter 4096 x 2160 pixels Black
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray Tripp Lite U444-003-DP8SE USB graphics adapter 7680 x 4320 pixels Black, Gray
(show image)
U444-003-DP8SE U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB graphics adapter Black Tripp Lite U444-000-H4K6B USB graphics adapter Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White Tripp Lite U444-06N-HDR-W USB graphics adapter 3840 x 2160 pixels White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-000-DP4K6B U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black
(show image)
U444-000-VGA U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-MDP-AL USB graphics adapter 3840 x 2160 pixels Silver, White Tripp Lite U444-06N-MDP-AL USB graphics adapter 3840 x 2160 pixels Silver, White
(show image)
U444-06N-MDP-AL U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)