location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U022-010-COIL USB 2.0 A to B Coiled Cable (M/M), 10 ft. (3.05 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U022-010-COIL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332197283 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:25:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports data transfer rates up to 480 Mbps
  • - Molded nickel-plated connectors
  • - Twisted 28/24 AWG data/power lines
  • - 10-ft. (3.05 m) cable is coiled to take up less space
Guarantee: Lifetime limited
Long product name Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black :
The short editorial description of Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black

USB 2.0 A to B Coiled Cable (M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black:
The official marketing text of Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black as supplied by the manufacturer

The U022-010-COIL USB 2.0 Hi-Speed A/B Coiled Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 10-ft. (3.05 m) cable supports data transfer rates up to 480 Mbps for both low- and high-speed devices, including multimedia applications.

The specially coiled cable takes up much less space than a regular 10-ft. (3.05 m) cable. It also resists tangles and knots, making it convenient to store in your car or carry in your purse, backpack or laptop bag.

Molded nickel-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Short summary description Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black:
This short summary of the Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U022-010-COIL, 122" (3.1 m), USB A, USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black:
This is an auto-generated long summary of Tripp Lite U022-010-COIL USB cable USB 2.0 122" (3.1 m) USB A USB B Black based on the first three specs of the first five spec groups.

Tripp Lite U022-010-COIL. Cable length: 122" (3.1 m). Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
28/24
Connector contacts plating
Nickel
Product color *
Black
Cable color
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
122" (3.1 m)
Width
7" (177.8 mm)
Depth
9.5" (241.3 mm)
Height
0.5" (12.7 mm)
Weight
2.12 oz (60 g)
Packaging data
Package width
7" (177.8 mm)
Package depth
9.5" (241.3 mm)
Package height
0.5" (12.7 mm)
Package weight
2.12 oz (60 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332197280
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
17" (431.8 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
22.6 oz (640 g)
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black, Gray Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black, Gray
(show image)
U330F-10M-G1 U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1968.5" (50 m) USB A Black, Gray Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1968.5" (50 m) USB A Black, Gray
(show image)
U330F-50M-G1 U330F-50M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A Black, Gray Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A Black, Gray
(show image)
U330F-30M-G1 U330F-30M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 590.6" (15 m) USB A Black, Gray Tripp Lite U330F-15M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 590.6" (15 m) USB A Black, Gray
(show image)
U330F-15M-G1 U330F-15M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A USB B Black Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A USB B Black
(show image)
U328F-30M U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A USB B Black Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A USB B Black
(show image)
U328F-20M U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 590.6" (15 m) USB A USB B Black Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 590.6" (15 m) USB A USB B Black
(show image)
U328F-15M U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.4" (0.9 m) USB C Black Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.4" (0.9 m) USB C Black
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-C03-C USB cable USB 2.0 35.4" (0.9 m) USB C Black Tripp Lite U040-C03-C USB cable USB 2.0 35.4" (0.9 m) USB C Black
(show image)
U040-C03-C USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB C USB B Black Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB C USB B Black
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)