location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU6000RT3UHVXL show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 6 kVA 4200 W
  • - Rackmount/Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W :
The short editorial description of Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W

SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire
More>>>
Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W:
The official marketing text of Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W as supplied by the manufacturer

Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion
Uninterruptible Power Supply (UPS) maintains perfectly regulated output power by continuously converting raw AC input to DC, then re-converting output back to AC. Fully regulated sine wave AC output with +/-2% voltage regulation powers network equipment continuously, even during severe brownouts and overvoltages, all without depleting UPS battery reserves. Maintains battery-derived AC output during power failures with zero transfer time. Extended runtime options available. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Highly efficient operation in optional economy mode saves BTU heat output and energy costs. Network management interfaces support communications via RS-232, contact-closure and slot for optional network management card options.
Built-in DB9 port offers both enhanced RS-232 data and basic contact closure monitoring ability. PowerAlert monitoring software is available via free download. Emergency Power Off (EPO) interface. LED display reports UPS operating mode, line power availability, battery mode operation, inverter operation, ECO mode status and output power availability. Audible alarm with push-button momentary alarm-cancel and silent-mode LCD configuration options. Programmable self-test. Fault-tolerant auto-bypass mode. Field-replaceable, hot-swappable internal batteries and external battery packs.
● True on-line, double conversion UPS provides pure, sine wave AC output at all times
● World-wide compatibility with Euro 50Hz and High Voltage North American 60Hz power
● Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time
● Removes harmonic distortion, electrical impulses, frequency variations and other hard to solve power problems
● 6000VA/4200 watt power capacity with hardwire input/output connections
● Accepts input voltages between 156 and 276, regulating output within 2% of selectable 200/208/220/230/240v AC output
● 30 minutes runtime at half load (2100W) / 12 minutes at full load (4200W) with included BP240V10RT3U external battery pack
● Expandable runtime with multiple external battery packs
● Intelligent battery management system extends battery life
● Innovative design makes unit adaptable for rackmount, tower, or stacking applications
● Power module and battery pack require only 3 rack spaces each (6U total rack space usage)
● DB9 serial port for network interface; SNMP compatible
● Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD
● Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
● Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
● Diagnostic LEDs
● Mounting hardware included with each 3U module for 4 post rackmount installation, 2 post telecom rack compatible with separate purchase 2POSTRMKITHD (2 required)
● Includes RJ11 EPO (emergency power off) port and interconnection cable
● 6000VA / 6kVA / 4200W on-line double-conversion UPS
● 200/208/220/230/240V 50/60Hz output, Economy mode option
● 6U Rack/Tower compatible; Hot-swappable battery modules
● RS232 & EPO ports; Slot for network card options
● Front panel LEDs with detailed LCD monitoring and control screen
● Ships with high capacity BP240V10RT3U battery pack
● Hardwire input (3 wire); Hardwire output

Package Includes

● SU6000RT3UPM 3U UPS Power Module
● BP240V10RT3U 3U external battery pack
● Serial and EPO cables
● Mounting hardware to support each 3U module in 4 post rack enclosures
● 2-9USTAND tower stand set
● Warranty information
● Instruction manual

Short summary description Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W:
This short summary of the Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU6000RT3UHVXL, Double-conversion (Online), 6 kVA, 4200 W, 200 V, 240 V, 50/60 Hz

Long summary description Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W:
This is an auto-generated long summary of Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W based on the first three specs of the first five spec groups.

Tripp Lite SU6000RT3UHVXL. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 4200 W. AC outlet types: Terminal, Power plug: Terminal. Typical backup time at full load: 12 min, Typical backup time at half load: 30 min. Form factor: Rackmount/Tower, Product color: Black, Housing material: Steel. Package width: 40" (1016 mm), Package depth: 48" (1219 mm), Package height: 27.5" (699 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
6 kVA
Output power *
4200 W
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Surge energy rating
480 J
Power factor
0.7
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Noise level
60 dB
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Terminal
Power plug
Terminal
RS-232 ports
1
Battery
Typical backup time at full load
12 min
Typical backup time at half load
30 min
Battery
Hot-swap battery
Yes
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Steel
Rack capacity
6U
Cooling type
Active
Product color *
Black
Display type
LCD
LED indicators
Yes
Certification
UL1778 CSA NOM CE GOST SASO IRAM FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Package width
40" (1016 mm)
Package depth
48" (1219 mm)
Package height
27.5" (699 mm)
Package weight
323.2 lbs (146.6 kg)
Other features
Relative humidity
0 - 95%
Operating temperature (T-T)
32 - 104 °F
Management platform
SNMP/WEB
Output connection type
Hardwire
Brand Image Article code product Stock Price from
Tripp Lite SU2200RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1600 W 7 AC outlet(s) Tripp Lite SU2200RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1600 W 7 AC outlet(s)
(show image)
SU2200RTXL2UN SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU1500RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1200 W 6 AC outlet(s) Tripp Lite SU1500RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1200 W 6 AC outlet(s)
(show image)
SU1500RTXL2UN SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline, 10kVA uninterruptible power supply (UPS) Double-conversion (Online) 7000 W Tripp Lite SmartOnline, 10kVA uninterruptible power supply (UPS) Double-conversion (Online) 7000 W
(show image)
SU10KRT3/1XPM SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)
(show image)
SU3000RTXLCD3U SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU3000RTXR3UHW uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W Tripp Lite SU3000RTXR3UHW uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W
(show image)
SU3000RTXR3UHW SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W
(show image)
SU20KX SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W Tripp Lite SU20KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W
(show image)
SU20KRTHW SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s) Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s)
(show image)
SU20KRTG SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W Tripp Lite SU16KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W
(show image)
SU16KRTHW SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s) Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s)
(show image)
SU16KRTG SU16KRTG SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)