location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU10000RT3UPM SmartOnline 200-240V 10kVA 9kW UPS Spare / Redundant Power Module, 3U Rack/Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU10000RT3UPM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332127006 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,000VA on-line 3U rack/tower hot-swappable power module
  • - Ideal for use as a spare or replacement power module for mission-critical UPS configurations involving SU10000RT3UPM
Guarantee: 2-year limited
Long product name Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W :
The short editorial description of Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W

SmartOnline 200-240V 10kVA 9kW UPS Spare / Redundant Power Module, 3U Rack/Tower
More>>>
Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W:
The official marketing text of Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W as supplied by the manufacturer

10,000 VA (10kVA) on-line, double-conversion UPS power module for spare or redundant UPS configurations involving SU10000RT3U, SU10000RT3UG, SU10000RT3U2TF, SU10KRT3U, SU10KRT3UHV, SU20KRT, SU20KRT-1TF, SU20KRTG, SU20KRTHW UPS bundles. POWER MODULE ONLY.

Short summary description Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W:
This short summary of the Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU10000RT3UPM, Double-conversion (Online), 10 kVA, 9000 W, 200 V, 240 V, 200 V

Long summary description Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W:
This is an auto-generated long summary of Tripp Lite SU10000RT3UPM uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 9000 W based on the first three specs of the first five spec groups.

Tripp Lite SU10000RT3UPM. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 9000 W. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 3U. Width: 17.5" (444.5 mm), Depth: 25.8" (655.8 mm), Height: 5.14" (130.6 mm). Master (outer) case width: 23.1" (586.7 mm), Master (outer) case length: 39" (990.6 mm), Master (outer) case height: 9.2" (233.7 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
10 kVA
Output power *
9000 W
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Country of origin
China
Ports & interfaces
USB 2.0 ports quantity
1
Design
Form factor *
Rackmount/Tower
Rack capacity
3U
Product color *
Black
Display type
LCD
Design
LED indicators
Yes
Certification
CE, FCC 15 A, CSA, NOM, UL1778
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
17.5" (444.5 mm)
Depth
25.8" (655.8 mm)
Height
5.14" (130.6 mm)
Weight
44.1 lbs (20 kg)
Package width
23.1" (586.7 mm)
Package depth
39" (990.6 mm)
Package height
9.2" (233.7 mm)
Package weight
73.9 lbs (33.5 kg)
Logistics data
Master (outer) case width
23.1" (586.7 mm)
Master (outer) case length
39" (990.6 mm)
Master (outer) case height
9.2" (233.7 mm)
Master (outer) case weight
73.9 lbs (33.5 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite SU2200RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1600 W 7 AC outlet(s) Tripp Lite SU2200RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1600 W 7 AC outlet(s)
(show image)
SU2200RTXL2UN SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU1500RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1200 W 6 AC outlet(s) Tripp Lite SU1500RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1200 W 6 AC outlet(s)
(show image)
SU1500RTXL2UN SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline, 10kVA uninterruptible power supply (UPS) Double-conversion (Online) 7000 W Tripp Lite SmartOnline, 10kVA uninterruptible power supply (UPS) Double-conversion (Online) 7000 W
(show image)
SU10KRT3/1XPM SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W
(show image)
SU6000RT3UHVXL SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)
(show image)
SU3000RTXLCD3U SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU3000RTXR3UHW uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W Tripp Lite SU3000RTXR3UHW uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W
(show image)
SU3000RTXR3UHW SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W
(show image)
SU20KX SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W Tripp Lite SU20KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W
(show image)
SU20KRTHW SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s) Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s)
(show image)
SU20KRTG SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W Tripp Lite SU16KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W
(show image)
SU16KRTHW SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)