location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWB6210X2STR Wire Mesh Cable Tray - 150 x 50 x 1500 mm (6 in. x 2 in. x 5 ft.), 2-Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWB6210X2STR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260918 show
Category:
Cable trays are metallic objects used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction.
Cable Trays Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:30:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 spans of wire basket in 5 ft. lengths with included hardware to create a 10 ft. span
  • - Cuts cable clutter by routing bundles along the wall, floor or ceiling in your data center
  • - Smooth, rounded wire construction prevents cable fraying due to sharp ends
  • - Large mesh size allows convenient cable routing through the open spaces
  • - Ideal for organizing cable in data centers, network closets and industrial areas
Guarantee: 5-year limited
Long product name Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black :
The short editorial description of Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black

Wire Mesh Cable Tray - 150 x 50 x 1500 mm (6 in. x 2 in. x 5 ft.), 2-Pack
More>>>
Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black:
The official marketing text of Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black as supplied by the manufacturer

Eliminate Cable Stress by Organizing Copper Cabling Through Your Data Center
This SmartRack® Wire Mesh Cable Tray is easy to install along the wall, floor or ceiling of your data center. The SRWB6210X2STR is a straight section measuring 1,500 millimeters long, but you can cut it with side-action bolt cutters to fit your custom specifications. It also measures 150 millimeters wide and 50 millimeters high to let you neatly bundle network and audio/video cables.

Constructed from High-Strength Steel Wire Built to Last in Busy Environments
The black powder-coated wire is smooth and rounded, which not only protects cable installers and IT personnel from cutting their hands, but also prevents cables from fraying along sharp edges. The rounded wire also prohibits debris from building up on it in dusty network closets and industrial spaces. Large mesh openings allow you to route cables through the spaces if needed.

Designed to Give You Great Flexibility in Installation, Transportation and Storage
The SRWB6210X2STR is ideal for data centers, network closets and some industrial areas in a wide variety of applications, including office buildings, shopping centers, schools, hotels, hospitals, restaurants and transportation centers. Each tray can be stacked with another to save space during transportation or storage.

Short summary description Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black:
This short summary of the Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWB6210X2STR, Straight cable tray, 59.1" (1.5 m), Black

Long summary description Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black:
This is an auto-generated long summary of Tripp Lite SRWB6210X2STR cable tray Straight cable tray Black based on the first three specs of the first five spec groups.

Tripp Lite SRWB6210X2STR. Type: Straight cable tray, Product color: Black, Country of origin: China. Width: 6.69" (169.9 mm), Depth: 61" (1549.9 mm), Height: 2.36" (59.9 mm). Package width: 6.69" (169.9 mm), Package depth: 61" (1549.9 mm), Package height: 2.36" (59.9 mm). Master (outer) case width: 43.3" (1100 mm), Master (outer) case length: 61" (1549.9 mm), Master (outer) case height: 67" (1701.8 mm)

Features
Type *
Straight cable tray
Product color
Black
Country of origin
China
Weight & dimensions
Width *
6.69" (169.9 mm)
Depth
61" (1549.9 mm)
Height
2.36" (59.9 mm)
Length
59.1" (1.5 m)
Packaging data
Package width
6.69" (169.9 mm)
Package depth
61" (1549.9 mm)
Package height
2.36" (59.9 mm)
Package weight
12 lbs (5.44 kg)
Packaging content
Quantity
2
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
43.3" (1100 mm)
Master (outer) case length
61" (1549.9 mm)
Master (outer) case height
67" (1701.8 mm)
Master (outer) case weight
1643.1 lbs (745.3 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260915
Brand Image Article code product Stock Price from
Tripp Lite SRWB6410STR10 cable tray Straight cable tray Black Tripp Lite SRWB6410STR10 cable tray Straight cable tray Black
(show image)
SRWB6410STR10 SRWB6410STR10 Wire Mesh Cable Tray - 150 x 100 x 3000 mm (6 in. x 4 in. x 10 ft.), 10 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWB6210STR10 cable tray Straight cable tray Black Tripp Lite SRWB6210STR10 cable tray Straight cable tray Black
(show image)
SRWB6210STR10 SRWB6210STR10 Wire Mesh Cable Tray - 150 x 50 x 3000 mm (6 in. x 2 in. x 10 ft.), 10 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWB18410X2STR cable tray Straight cable tray Black Tripp Lite SRWB18410X2STR cable tray Straight cable tray Black
(show image)
SRWB18410X2STR SRWB18410X2STR Wire Mesh Cable Tray - 450 x 100 x 1500 mm (18 in. x 4 in. x 5 ft.), 2-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWB12410X2STR cable tray Straight cable tray Black Tripp Lite SRWB12410X2STR cable tray Straight cable tray Black
(show image)
SRWB12410X2STR SRWB12410X2STR Wire Mesh Cable Tray - 300 x 100 x 1500 mm (12 in. x 4 in. x 5 ft.), 2-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWB12210X2STR cable tray Straight cable tray Black Tripp Lite SRWB12210X2STR cable tray Straight cable tray Black
(show image)
SRWB12210X2STR SRWB12210X2STR Wire Mesh Cable Tray - 300 x 50 x 1500 mm (12 in. x 2 in. x 5 ft.), 2-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWB12410STR6 cable tray Straight cable tray Black Tripp Lite SRWB12410STR6 cable tray Straight cable tray Black
(show image)
SRWB12410STR6 SRWB12410STR6 Wire Mesh Cable Tray - 300 x 100 x 3000 mm (12 in. x 4 in. x 10 ft.), 6 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWB18410STR6 cable tray Straight cable tray Black Tripp Lite SRWB18410STR6 cable tray Straight cable tray Black
(show image)
SRWB18410STR6 SRWB18410STR6 Wire Mesh Cable Tray - 450 x 100 x 3000 mm (18 in. x 4 in. x 10 ft.), 6 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWB6410X2STR cable tray Straight cable tray Black Tripp Lite SRWB6410X2STR cable tray Straight cable tray Black
(show image)
SRWB6410X2STR SRWB6410X2STR Wire Mesh Cable Tray - 150 x 100 x 1500 mm (6 in. x 4 in. x 5 ft.), 2-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWB12210STR10 cable tray Straight cable tray Black Tripp Lite SRWB12210STR10 cable tray Straight cable tray Black
(show image)
SRWB12210STR10 SRWB12210STR10 Wire Mesh Cable Tray - 300 x 50 x 3000 mm (12 in. x 2 in. x 10 ft.), 10 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLETRAY1U cable tray Straight cable tray Black Tripp Lite SRCABLETRAY1U cable tray Straight cable tray Black
(show image)
SRCABLETRAY1U SRCABLETRAY1U SmartRack 1U Horizontal Cable Management Tray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)