- - 45U 2-post open frame rack is 12 inches deep to provide more equipment mounting points
- - Made of heavy-duty steel with 12-24 threaded and numbered mounting holes
- - Accommodates toolless button mounting for PDUs and cable managers
- - Cable waterfalls, hooks and accessory bracket enhance cable management
- - Maximum load capacity is 2000 lb.
SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep
Heavy-Duty 2-Post Open Frame Rack Organizes Up to 45U of Equipment
The SR2POSTDP12HD floor-standing open frame rack houses and organizes 45U of 19-inch rack-mount equipment compatible with 2-post mounting. It is ideal for network wiring closets, back offices and other secure areas where a locked enclosure is not required. Made of heavy-duty steel, the rack is 12 inches deep and can safely support up to 2000 pounds (907 kilograms) of equipment. A black powder-coated finish provides scratch resistance.
Extra-Deep Open Frame Design Allows Easy Access
In addition to increased airflow, an open frame design allows fast, easy access for installing, configuring and servicing cables and equipment. It also occupies less space than a full-size rack enclosure. The 12-inch depth improves stability and provides a large number of mounting points for switches, servers and telecom equipment.
Compatibility with Above-Rack Cable Management
Cable waterfalls at the top of the rack help reduce stress on cables by maintaining a proper bend radius. The side channels have cable tie anchors and support installation of the included cable hooks for efficient cable routing. A removable accessory bracket allows you to attach a wire basket at the top of the rack for compatibility with above-rack cable management systems.
Easy Assembly and Equipment Mounting
Assemble the self-squaring SR2POSTDP12HD using standard hand tools and the included hardware. The base plates of the rack can be bolted to the floor for stability. Multiple racks can be bolted together side by side for easy expansion. The rack has numbered 12-24 threaded mounting holes and keyhole slots to accept button mounts for toolless installation of vertical (0U) PDUs and cable managers.
Tripp Lite SR2POSTDP12HD, Freestanding rack, 45U, 1999.6 lbs (907 kg), Rack rails, Cable management, 43.2 lbs (19.6 kg)
Tripp Lite SR2POSTDP12HD. Type: Freestanding rack, Rack capacity: 45U, Maximum weight capacity: 1999.6 lbs (907 kg), Cable management, Rack rails. Weight: 43.2 lbs (19.6 kg). Product color: Black