location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P960-001-MSATA interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P960-001-MSATA mSATA SSD to 2.5 in. SATA Enclosure Adapter Converter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P960-001-MSATA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199249 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:41:49
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite P960-001-MSATA user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P960-001-MSATA interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Boosts computer performance by adding mSATA SSD speed
  • - Supports SATA I, II and III SSDs (1.5/3.0/6.0 Gbps)
  • - Enclosed housing protects drive
  • - Reduces system’s power consumption
  • - Plug-and-play—no software, drivers or external power supply
Guarantee: 1-year limited
Long product name Tripp Lite P960-001-MSATA interface cards/adapter :
The short editorial description of Tripp Lite P960-001-MSATA interface cards/adapter

mSATA SSD to 2.5 in. SATA Enclosure Adapter Converter
More>>>
Tripp Lite P960-001-MSATA interface cards/adapter:
The official marketing text of Tripp Lite P960-001-MSATA interface cards/adapter as supplied by the manufacturer

The P960-001-MSATA mSATA SSD to 2.5 in. SATA Enclosure Adapter Converter lets you use an mSATA SSD with a standard SATA-enabled computer, drive enclosure or docking station. To share data, just remove the adapter’s cover, connect the drive to the mSATA connector, secure it with the included screws, put the cover back, and connect the adapter to your computer’s SATA port. Or connect it to your computer’s USB port using a USB docking station, such as U339-000 (sold separately).

The enclosed housing protects the drive when used in applications requiring more durability, such as hot-swap drive bays and external docking stations. The P960-001-MSATA supports SATA I, II and III drives and data transfer rates up to 6 Gbps. It’s plug-and-play, so no software, drivers or external power supply are required.

Short summary description Tripp Lite P960-001-MSATA interface cards/adapter:
This short summary of the Tripp Lite P960-001-MSATA interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P960-001-MSATA, Silver, China, 4.8" (121.9 mm), 6.5" (165.1 mm), 1" (25.4 mm), 4.94 oz (140 g)

Long summary description Tripp Lite P960-001-MSATA interface cards/adapter:
This is an auto-generated long summary of Tripp Lite P960-001-MSATA interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite P960-001-MSATA. Product color: Silver, Country of origin: China. Package width: 4.8" (121.9 mm), Package depth: 6.5" (165.1 mm), Package height: 1" (25.4 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 5.3" (134.6 mm), Master (outer) case length: 10.3" (261.6 mm). Data transfer rate: 6 Gbit/s

Design
Product color
Silver
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332199246
Compliance certificates
RoHS
Packaging data
Manual
Yes
Package width
4.8" (121.9 mm)
Package depth
6.5" (165.1 mm)
Package height
1" (25.4 mm)
Packaging data
Package weight
4.94 oz (140 g)
Logistics data
Harmonized System (HS) code
8473.30.9100
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
5.3" (134.6 mm)
Master (outer) case length
10.3" (261.6 mm)
Master (outer) case height
6.9" (175.3 mm)
Master (outer) case weight
2.8 lbs (1.27 kg)
Other features
Data transfer rate
6 Gbit/s
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)