Tripp Lite logo

Tripp Lite P561-100-HD DVI cable 1181.1" (30 m) DVI-D Black

Data-sheet quality:
created/standardized by Icecat
Product views:
149070
Info modified on:
10 Aug 2024, 09:46:23
Bullet Points Tripp Lite P561-100-HD DVI cable 1181.1" (30 m) DVI-D Black:
  • - 24AWG High Definition Cable
  • - For use with Single TMDS Link specified video cards
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Provides bandwidth for resolutions up to 1920 x 1200
  • - High Speed Digital Transmission to 9.9Gbps
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
Guarantee:
Lifetime limited
Long product name Tripp Lite P561-100-HD DVI cable 1181.1" (30 m) DVI-D Black:

DVI High Definition Single Link Digital TMDS Monitor Cable (DVI-D M/M), 100 ft. (30.5 m)

Tripp Lite P561-100-HD DVI cable 1181.1" (30 m) DVI-D Black:

Tripp Lite's 100-ft. (30.5 m), High Definition DVI Single Link TMDS cable delivers the high performance and high bandwidth needed for today's digital video displays. 24AWG wire and gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards that are specified as single Link. Both DVI connectors are molded, have integral strain relief for long life reliability, and ferrite collars to drain off extraneous electrical interference. In most applications, a signal booster (B120-000-SL) will need to be used with this cable to ensure a signal strong enough for your display.

24AWG High Definition Cable
Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
Dual Link digital signalling for transmission speeds to 9.9Gbps
Meets DVI DDWG Standard
PC and Mac compatible
For use with Digital CRT displays, Flat Panel Displays, HDTV and Projector
In most applications, a signal booster (B120-000-SL) will need to be used with this cable to ensure a signal strong enough for your display.

Short summary description Tripp Lite P561-100-HD DVI cable 1181.1" (30 m) DVI-D Black:

Tripp Lite P561-100-HD, 1181.1" (30 m), DVI-D, DVI-D, Black, Gold, 9.9 Gbit/s

Long summary description Tripp Lite P561-100-HD DVI cable 1181.1" (30 m) DVI-D Black:

Tripp Lite P561-100-HD. Cable length: 1181.1" (30 m), Connector 1: DVI-D, Connector 2: DVI-D. Package width: 14" (355.6 mm), Package depth: 1" (25.4 mm), Package height: 17" (431.8 mm). Master (outer) case width: 14" (355.6 mm), Master (outer) case length: 2" (50.8 mm), Master (outer) case height: 12" (304.8 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.