location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P142-000-MINI HDMI to Mini HDMI Adapter, 1080p (F/M)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P142-000-MINI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175571 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI Female to Mini-HDMI Male Adapter, 1080p
  • - Full 1080p support
Guarantee: Lifetime limited
Long product name Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black :
The short editorial description of Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black

HDMI to Mini HDMI Adapter, 1080p (F/M)
More>>>
Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black:
The official marketing text of Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black as supplied by the manufacturer

This HDMI to Mini-HDMI Adapter (F/M) allows connection from your digital camera or camcorder with mini-HDMI port to your HDTV's HDMI input port using a standard HDMI cable or connection or from your HDMI input port to your digital camera/camcorder with mini-HDMI port. 1080p compatible. Gold-plated connectors and compact design.

Short summary description Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black:
This short summary of the Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P142-000-MINI, HDMI, Mini HDMI, Black

Long summary description Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black:
This is an auto-generated long summary of Tripp Lite P142-000-MINI cable gender changer HDMI Mini HDMI Black based on the first three specs of the first five spec groups.

Tripp Lite P142-000-MINI. Connector 1: HDMI, Connector 2: Mini HDMI, Connector contacts plating: Gold. Product color: Black

Ports & interfaces
Connector 1 *
HDMI
Connector 2 *
Mini HDMI
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product color *
Black
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
6" (152.4 mm)
Package depth
0.5" (12.7 mm)
Package height
4.5" (114.3 mm)
Packaging data
Package weight
0.353 oz (10 g)
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332175578
Master (outer) case width
10" (254 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
8" (203.2 mm)
Master (outer) case weight
3.17 oz (90 g)
Harmonized System (HS) code
8536.69.8000
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United States 1 distributor(s)