location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P131-06N-2VA-U HDMI to VGA and Audio Adapter, 6 in. (15.2 cm), Black, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P131-06N-2VA-U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332196583 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:24
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite P131-06N-2VA-U user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Delivers HD picture quality at resolutions up to 1920 x 1200 (1080p)
  • - Adapter mirrors a single image on 2 VGA displays (does not extend an image)
  • - Latching HDMI connector prevents adapter from becoming accidentally dislodged
  • - Digital audio signal splits to dual 3.5 mm stereo jacks for playing rich, crisp sound
  • - Small enough to carry in a pocket or laptop bag for instant 1080p video anywhere
Guarantee: 3-year limited
Long product name Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA :
The short editorial description of Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA

HDMI to VGA and Audio Adapter, 6 in. (15.2 cm), Black, TAA
More>>>
Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA:
The official marketing text of Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA as supplied by the manufacturer

HDMI to VGA and Audio Converter Splits an HDMI Signal to 2 VGA Displays at the Same Time
This six-inch adapter cable instantly connects your computer, laptop, notebook, media player, MacBook, Chromebook, Ultrabook, Blu-ray player or other device with an HDMI port to two VGA monitors or projectors simultaneously. It features a male HDMI connector and two female VGA connectors, so you can continue using your existing VGA displays and cables without the expense of new HDMI monitors.

Supports High-Definition 1080p and Stereo Audio for Video Presentations
This HDMI to VGA and audio adapter is ideal for giving video presentations in conference rooms and classrooms or playing video for digital signage in crystal-clear 1080p. It supports video resolutions up to 1920 x 1080, as well as HDCP, EDID and 3D. The HDMI audio signal passes through the adapter and splits to two 3.5 mm stereo jacks. LEDs next to each output port indicate at a glance when the adapter is transmitting a signal to the connected VGA displays.

Latching HDMI Plug Provides a Secure Connection
The molded HDMI connector features special latches, which help prevent the adapter from becoming loose or accidentally dislodged from the source device and causing signal loss.

Plug-and-Play Operation Lets You Begin Watching Video Almost Immediately
No software or drivers are required. The included USB Micro-B cable powers the adapter from a USB port on your HDMI source. The lightweight unit is easy to carry in a pocket, purse, backpack or laptop bag for instant 1080p video where needed.

TAA-Compliant for GSA Schedule Purchases
The P131-06N-2VA-U is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA:
This short summary of the Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P131-06N-2VA-U, VGA, 2x VGA, HDMI, Black, 5.91" (0.15 m), 1920 x 1440

Long summary description Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA:
This is an auto-generated long summary of Tripp Lite P131-06N-2VA-U video splitter VGA 2x VGA based on the first three specs of the first five spec groups.

Tripp Lite P131-06N-2VA-U. Video port type: VGA, Video out: 2x VGA, Connector(s): HDMI. Product color: Black, Cable length: 5.91" (0.15 m), Supported graphics resolutions: 1920 x 1440. Package width: 8" (203.2 mm), Package depth: 0.5" (12.7 mm), Package height: 2" (50.8 mm). Master (outer) case width: 6.1" (154.9 mm), Master (outer) case length: 17.9" (454.7 mm), Master (outer) case height: 8.5" (215.9 mm)

Ports & interfaces
Video port type *
VGA
Video out *
2x VGA
Video ports quantity *
2
Audio ports quantity
2
Connector(s)
HDMI
Features
Product color
Black
3D
Yes
Cable length
5.91" (0.15 m)
HDCP
Yes
Supported graphics resolutions
1920 x 1440
Power LED
Yes
Certification
TAA, RoHS
Power
USB powered
Yes
Packaging data
Package width
8" (203.2 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
2" (50.8 mm)
Package weight
6.35 oz (180 g)
Packaging content
Manual
Yes
Technical details
Audio output
2x 3.5mm
Connector 1
HDMI
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
6.1" (154.9 mm)
Master (outer) case length
17.9" (454.7 mm)
Master (outer) case height
8.5" (215.9 mm)
Master (outer) case weight
4.61 lbs (2.09 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332196580
Country of origin
Taiwan
Country Distributor
Nederland 5 distributor(s)
United Kingdom 7 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)