location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P120-06N-ACT DVI-D to VGA Active Adapter Converter Cable, 1920x1200, 6-in. (15.24 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P120-06N-ACT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184832 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts a DVI-D digital signal to a VGA analog signal for greater device compatibility
  • - Supports computer resolutions up to 1920 x 1200 and HD up to 1080p for high-quality images
  • - Features plug-and-play installation; does not require software or drivers
  • - Works with VGA cables up to 100-ft. (30.5 m) for flexibility in monitor placement
  • - Includes a USB Micro-B cable if power is needed
Guarantee: 3-year limited
Long product name Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black :
The short editorial description of Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black

DVI-D to VGA Active Adapter Converter Cable, 1920x1200, 6-in. (15.24 cm), TAA
More>>>
Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black:
The official marketing text of Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black as supplied by the manufacturer

Active Adapter Makes a DVI Video Source Compatible with Your VGA Monitor
This active DVI-D to VGA converter cable makes it possible to send a DVI-D digital signal from your computer or other source device to a VGA analog monitor. Connect the built-in 6-in. (15.2 cm) cable with DVI-D single-link male connector to the DVI port on your video source device. Then, connect a VGA cable, such as a P502-series VGA cable, from your monitor to the converter. The converter supports VGA cables up to 100-ft. (30.5 m), providing flexibility in device placement.

Save Money without Sacrificing Image Quality

This DVI-D to VGA active adapter helps you save money by making your current VGA monitor compatible with a computer or other source device equipped with a DVI output. It supports computer video resolutions up to 1920 x 1200 and HD resolutions up to 1920 x 1080 (1080p). Active digital-to-analog circuitry and quality manufacturing ensure a clean, consistent video signal.

Simplify Installation with a Plug-and-Play Solution
Completely plug and play, this DVI-D to VGA active adapter does not require software or drivers. The DVI-D cable is built-in, so the only cable you need to supply is your device's VGA cable. If your application requires power, use the included USB Micro-B cable to connect the converter to a USB port on your monitor or a USB wall outlet.

3-Year Warranty
The P120-06N-ACT is backed by a 3-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black:
This short summary of the Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P120-06N-ACT, 1920 x 1080 pixels

Long summary description Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black:
This is an auto-generated long summary of Tripp Lite P120-06N-ACT USB graphics adapter 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.

Tripp Lite P120-06N-ACT. Maximum resolution: 1920 x 1080 pixels. Product color: Black. Package width: 5.28" (134.1 mm), Package depth: 4.84" (122.9 mm), Package height: 1.61" (40.9 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 11.8" (300 mm), Master (outer) case length: 9.45" (240 mm)

Performance
Maximum resolution
1920 x 1080 pixels
Design
Product color
Black
Packaging data
Package width
5.28" (134.1 mm)
Package depth
4.84" (122.9 mm)
Package height
1.61" (40.9 mm)
Package weight
6.35 oz (180 g)
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184839
Master (outer) case width
11.8" (300 mm)
Master (outer) case length
9.45" (240 mm)
Master (outer) case height
5.51" (140 mm)
Master (outer) case weight
4.01 lbs (1.82 kg)
Country of origin
Taiwan
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)