location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N48S-4M3X8M-10 patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Preloaded Fiber Panel, 1U - 4x (3x8F MTP/MPO-APC F/F) 24F Trunk Cables, OS2 Singlemode, 10 m (32.8 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N48S-4M3X8M-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262707 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:44:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N48S-4M3X8M-10 patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fiber
  • - 1U
  • - Black, Silver
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite N48S-4M3X8M-10 patch panel 1U :
The short editorial description of Tripp Lite N48S-4M3X8M-10 patch panel 1U

Preloaded Fiber Panel, 1U - 4x (3x8F MTP/MPO-APC F/F) 24F Trunk Cables, OS2 Singlemode, 10 m (32.8 ft.)
More>>>
Tripp Lite N48S-4M3X8M-10 patch panel 1U:
The official marketing text of Tripp Lite N48S-4M3X8M-10 patch panel 1U as supplied by the manufacturer

1U Panel Solution Comes with Cabling Preloaded to Cut Costs and Save Time
All necessary cabling is included with this preloaded fiber panel, coiled inside and ready for immediate use. The aluminum 1U chassis features four 24-fiber MTP/MPO-APC singlemode trunk cables, all 10 meters (32.8 feet) in length to make management easy. The panel opens to provide easy access to stored cables. Use only as much cabling as you need. The remainder stores inside the chassis to eliminate cable clutter, allow better airflow through the rack and make equipment maintenance and replacement easier. The cables and panels have labels to help with organization. You also avoid the expense and effort of custom cabling. The flexibility in cable length lets you reuse the cables if equipment is moved. The N48S-4M3X8M-10 mounts in just 1U of space in an EIA-standard 19-inch rack.

Short summary description Tripp Lite N48S-4M3X8M-10 patch panel 1U:
This short summary of the Tripp Lite N48S-4M3X8M-10 patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N48S-4M3X8M-10, 10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet, Fiber, MTP/MPO, Black, Silver, Rack mounting, 1U

Long summary description Tripp Lite N48S-4M3X8M-10 patch panel 1U:
This is an auto-generated long summary of Tripp Lite N48S-4M3X8M-10 patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N48S-4M3X8M-10. Ethernet interface type: 10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet, Cable types supported: Fiber, Fiber optic connector: MTP/MPO. Product color: Black, Silver, Mounting: Rack mounting, Rack capacity: 1U. Package width: 22.9" (581.7 mm), Package depth: 18.7" (475 mm), Package height: 4.5" (114.3 mm). Country of origin: China, Master (outer) case width: 23.6" (599.4 mm), Master (outer) case length: 19.6" (497.8 mm)

Network
Ethernet interface type
10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Cable types supported
Fiber
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
MTP/MPO
Design
Product color
Black, Silver
Mounting
Rack mounting
Rack capacity
1U
Cable length
393.7" (10 m)
Cable color
Yellow
Cable jacket material
PVC
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Storage relative humidity (H-H)
5 - 85%
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS, REACH
Packaging data
Package width
22.9" (581.7 mm)
Package depth
18.7" (475 mm)
Package height
4.5" (114.3 mm)
Package weight
7.61 lbs (3.45 kg)
Logistics data
Country of origin
China
Master (outer) case width
23.6" (599.4 mm)
Master (outer) case length
19.6" (497.8 mm)
Master (outer) case height
19.6" (497.8 mm)
Master (outer) case weight
34.6 lbs (15.7 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332262704
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)