location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N235-D01-SH-6A keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N235-D01-SH-6A Cat6a Shielded In-Line DIN-Rail Mountable Snap-In Coupler (RJ45 F/F), TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N235-D01-SH-6A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332277190 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:01:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N235-D01-SH-6A keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ45 ports compatible with nearly all Cat6a, Cat6, Cat5e and Cat5 network cables
  • - Built-in mounting clip attaches easily to standard 35 mm DIN rail with no tools needed
  • - Fully shielded housing reduces EMI/RFI line noise to protect equipment and data
  • - Supports PoE++ to save you expense and effort of powering PoE devices individually
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N235-D01-SH-6A keystone module :
The short editorial description of Tripp Lite N235-D01-SH-6A keystone module

Cat6a Shielded In-Line DIN-Rail Mountable Snap-In Coupler (RJ45 F/F), TAA
More>>>
Tripp Lite N235-D01-SH-6A keystone module:
The official marketing text of Tripp Lite N235-D01-SH-6A keystone module as supplied by the manufacturer

Organizes High-Speed Network Cabling in Your Industrial DIN-Rail Installation
This DIN-rail-mountable coupler (F/F) connects two Cat6a network cables to create one longer cable. Its keystone design and dual RJ45 ports are ideal for feed-through patching. Made from durable plastic with a metal coupler housing, the N235-D01-SH-6A is quick and easy to install on a standard 35-millimeter DIN rail using the built-in mounting clip. The snap-in coupler is backward compatible with Cat6/5e/5 cables.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
Because this Cat6a coupler supports Type 4 (100W IEEE 802.3bt) PoE++, it can help deliver power to operate compatible data, voice, security and audio/video PoE devices, such as security cameras, VoIP telephones and access control devices. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings.

Fully Shielded to Protect Your Data and Equipment
The protective metal coupler housing reduces electromagnetic interference (EMI) and radio frequency interference (RFI) that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer. Built-in dust covers on each end help protect unused RJ45 ports from dirt, moisture and other types of debris.

TAA-Compliant for GSA Schedule Purchases
The N235-D01-SH-6A is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N235-D01-SH-6A keystone module:
This short summary of the Tripp Lite N235-D01-SH-6A keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N235-D01-SH-6A, Flat, Gray, RJ-45, RJ-45, Female, Female

Long summary description Tripp Lite N235-D01-SH-6A keystone module:
This is an auto-generated long summary of Tripp Lite N235-D01-SH-6A keystone module based on the first three specs of the first five spec groups.

Tripp Lite N235-D01-SH-6A. Construction type: Flat, Product color: Gray, Connector 1: RJ-45. Weight: 0.353 oz (10 g). Package width: 4.33" (110 mm), Package depth: 0.5" (12.7 mm), Package height: 0.748" (19 mm). Country of origin: Taiwan, Master (outer) case width: 10.6" (270 mm), Master (outer) case length: 1" (25.4 mm)

Features
Construction type *
Flat
Product color *
Gray
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender
Female
Connector 2 gender
Female
Connector contacts plating
Gold
Housing material
Metal, Polycarbonate (PC)
Label holder material
Polycarbonate
Certification
CE (Europe); REACH; RoHS; UKCA
Operational conditions
Operating temperature (T-T)
-25 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 85%
Technical details
Compliance certificates
CE, REACH, RoHS, UKCA
Weight & dimensions
Weight
0.353 oz (10 g)
Packaging data
Package width
4.33" (110 mm)
Package depth
0.5" (12.7 mm)
Package height
0.748" (19 mm)
Package weight
1.06 oz (30 g)
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
8536.69.8000
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
11.8" (300 mm)
Master (outer) case weight
21.2 oz (600 g)
Quantity per master (outer) case
25 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N238-001-SH-TF keystone module Tripp Lite N238-001-SH-TF keystone module
(show image)
N238-001-SH-TF N238-001-SH-TF Keystone Jack Cat6a/Cat6/Cat5e, RJ45, Shielded, Dust Cap - Toolless, PoE/PoE+ Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GY-TF keystone module Tripp Lite N238-001-GY-TF keystone module
(show image)
N238-001-GY-TF N238-001-GY-TF Keystone Jack Cat6/Cat5e, RJ45, Shuttered, Dust Cap - Toolless, PoE/PoE+ Compliant, White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N206-KJ01-IND keystone module Tripp Lite N206-KJ01-IND keystone module
(show image)
N206-KJ01-IND N206-KJ01-IND Keystone Jack Cat6/Cat5e, RJ45, Shielded, Dust Cap, Industrial - 110 Punch Down, IP68, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-WH-6A keystone module Tripp Lite N238-001-WH-6A keystone module
(show image)
N238-001-WH-6A N238-001-WH-6A Cat6a 110-Style Punchdown RJ45 Keystone Jack, White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N235-001-WH keystone module Tripp Lite N235-001-WH keystone module
(show image)
N235-001-WH N235-001-WH Cat6 Straight-Through Modular In-Line Snap-In Coupler (RJ45 F/F), White, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-SH-TFA keystone module Tripp Lite N238-001-SH-TFA keystone module
(show image)
N238-001-SH-TFA N238-001-SH-TFA Toolless Shielded Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Silver, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GY-TFA keystone module Tripp Lite N238-001-GY-TFA keystone module
(show image)
N238-001-GY-TFA N238-001-GY-TFA Toolless Cat6a Keystone Jack, PoE/PoE+ Compliant, Shuttered - Gray, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N235-001-6A keystone module Tripp Lite N235-001-6A keystone module
(show image)
N235-001-6A N235-001-6A Cat6a Straight-Through Modular In-Line Snap-In Coupler, (RJ45 F/F), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-GN keystone module Tripp Lite N238-001-GN keystone module
(show image)
N238-001-GN N238-001-GN Cat6/Cat5e 110 Style Punch Down Keystone Jack - Green, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N238-001-YW keystone module Tripp Lite N238-001-YW keystone module
(show image)
N238-001-YW N238-001-YW Cat6/Cat5e 110 Style Punch Down Keystone Jack - Yellow, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)