location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127-1A1-DH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127-1A1-DH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239129 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:52:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Power over Cable (PoC) technology provides power to the receiver via Cat6 cable
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Transmitter’s local HDMI port allows you to see the Ultra HD image being displayed
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 1-year limited
Long product name Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black :
The short editorial description of Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black

DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA
More>>>
Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black:
The official marketing text of Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black as supplied by the manufacturer

DP to HDMI Extender for Digital Signage or Displaying Video in Schools or Trade Show Booths
This complete transmitter and receiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127-1A1-DH extends 4K video and stereo audio signals from a DisplayPort (DP) source device to an HDMI display up to 125 feet (38.1 meters) away via user-supplied Cat6 cabling.

Transmits Crystal-Clear 4K HDMI Video with Multi-Channel Audio, HDR and 4:4:4 Color
The B127-1A1-DH supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby AC-3 and 8-channel LPCM digital audio. Built-in equalization automatically fine-tunes the image quality at the remote display with no time-consuming manual fiddling needed. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. This unit also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Built-In PoC Technology Provides Receiver Power to Avoid Bulky External Power Bricks
Built-in Power over Cable (PoC) technology powers the low-profile receiver over Cat6 cable. Green and orange LEDs on both the transmitter and receiver will light up to indicate the system is receiving power and a signal is being transmitted.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and receiver units work right out of the box with no software required. Mounting hardware is included for installing the units on walls, poles or 19-inch racks. Connect the transmitter to the source with a DisplayPort cable (Tripp Lite P580-Series) and the receiver to the display with an HDMI cable (such as Tripp Lite's P568- or P569-Series). Then, connect the two units using Cat6 patch cable (Tripp Lite N202-Series). Connect an optional display to the transmitter's local HDMI output to monitor the image connected to the receiver up to 125 feet away.

TAA-Compliant for GSA Schedule Purchases
The B127-1A1-DH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127-1A1-DH, 3840 x 2160 pixels, AV transmitter & receiver, 1500" (38.1 m), Wired, Black, HDCP

Long summary description Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B127-1A1-DH. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Package width: 10.2" (260.1 mm), Package depth: 6.46" (164.1 mm), Package height: 2.17" (55.1 mm). Master (outer) case width: 22.6" (573 mm), Master (outer) case length: 10.7" (273 mm), Master (outer) case height: 6.89" (175 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat6
Maximum transfer distance
1500" (38.1 m)
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
Audio output channels
7.1 channels
LED indicators
Yes
HDCP
Yes
Material
Metal
Color depth
24 bit
Rack mounting
Yes
Plug and Play
Yes
HDCP version
2.2
Product color
Black
Certification
CE, FCC, REACH
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
2
Number of HDMI outputs
2
HDMI version
2.0
DisplayPorts in
1
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
24 V
Input current
0.6 A
Power
Output current
1 A
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Packaging data
Package width
10.2" (260.1 mm)
Package depth
6.46" (164.1 mm)
Package height
2.17" (55.1 mm)
Package weight
26.8 oz (760 g)
Package type
Box
Packaging content
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
22.6" (573 mm)
Master (outer) case length
10.7" (273 mm)
Master (outer) case height
6.89" (175 mm)
Master (outer) case weight
17.4 lbs (7.9 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332239126
Brand Image Article code product Stock Price from
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black
(show image)
B126-1A1-WHD4HH B126-1A1-WHD4HH Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-2A1-HH AV extender AV transmitter & receiver Black Tripp Lite B127-2A1-HH AV extender AV transmitter & receiver Black
(show image)
B127-2A1-HH B127-2A1-HH 1x2 HDMI over Cat6 Extender/Splitter Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-D4H AV extender AV transmitter & receiver Black Tripp Lite B127-004-D4H AV extender AV transmitter & receiver Black
(show image)
B127-004-D4H B127-004-D4H 4-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-1A1-HH AV extender AV transmitter & receiver Black Tripp Lite B127-1A1-HH AV extender AV transmitter & receiver Black
(show image)
B127-1A1-HH B127-1A1-HH HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-100-H AV extender AV receiver Black Tripp Lite B127-100-H AV extender AV receiver Black
(show image)
B127-100-H B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black
(show image)
B126-1A1-WHD3 B126-1A1-WHD3 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D1-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D1-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D1-WHD1 B126-1D1-WHD1 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, DisplayPort Adapter, 1080p, Up to 165 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-201-HSI AV extender AV transmitter & receiver Black Tripp Lite B160-201-HSI AV extender AV transmitter & receiver Black
(show image)
B160-201-HSI B160-201-HSI HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p 60 Hz, 328 ft. (100 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)