location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B126-1A1-WHD3 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B126-1A1-WHD3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332235961 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:33:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display HDMI audio/video up to 165-ft. (50.29 m) away with no costly cable installation
  • - Transmits HD picture quality at resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - IR pass through allows you to use your source's remote while near the display
  • - Easy plug-and-play operation—just connect the transmitter and receiver and play video
  • - Hardware included for mounting transmitter/receiver units on wall or other flat surface
Guarantee: 1-year limited
Long product name Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black :
The short editorial description of Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black

Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m)
More>>>
Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black:
The official marketing text of Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black as supplied by the manufacturer

All-in-One HDMI Wireless Extender for Displaying Video in Boardrooms and Conference Rooms
This complete wireless HDMI transmitter and receiver system is recommended for video presentations in conference rooms, trade shows, home theaters, digital signage and other applications in which connecting long video cables could be a burden. The B126-1A1-WHD3 extends 1080p video and stereo audio signals from an HDMI source device to an HDMI display up to 165-ft. (50.29 m) away. No bulky or costly cabling infrastructure is needed.

Plug-and-Play Operation for Quick Setup and Immediate Use
The wireless HDMI audio/video transmitter and receiver set works right out of the box with no software or drivers required. Mounting hardware is included for installing the units on walls or other flat surfaces. Connect the receiver to the display and the transmitter to the source with user-supplied HDMI cables (such as Tripp Lite's P568-Series). Then, connect the included IR cables for remote control, and plug the dual power supplies into an AC outlet.

Wireless Transmission Saves You Money on Cable and Installation Costs
The B126-1A1-WHD3 eliminates more than just hassles. You'll save on the costs of cabling infrastructure and the labor to install it. Cable clutter is reduced, and you will enjoy more flexibility in placement of the source and display with no cables to relocate when you want to reconfigure the room. The transmitter and receiver units communicate over a 5 GHz wireless frequency that allows fast data transmission and reduced interference from other wireless sources. Be sure the transmitter and receiver share a direct line of sight for best results.

IR Pass-Through Technology Lets You Control the Video from an Extended Distance
The IR cables let you control your source device with its remote (play, pause, fast forward, etc.), while you're standing near the receiver located up to 50 meters away. Make sure the transmitter's IR bulb is within sight of the source and the receiver's IR bulb is in range of the source's remote.

Transmits Crystal-Clear 1080p Video for High-Definition Presentations
The B126-1A1-WHD3 ensures high-definition performance in a one-to-one application, where there is less obstruction to occur. It supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz with 24-bit Deep Color (8 bits per channel) and stereo audio. AES 128 encryption protects your wireless transmissions. LEDs indicate when the transmitter and receiver units are receiving power, transmitting data and connected to a wireless signal.

Short summary description Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black:
This short summary of the Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B126-1A1-WHD3, 1920 x 1080 pixels, AV transmitter & receiver, 1968.5" (50 m), Wired & Wireless, Black, HDCP

Long summary description Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of Tripp Lite B126-1A1-WHD3 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Tripp Lite B126-1A1-WHD3. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: HDMI. Connectivity technology: Wired & Wireless. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Receiver dimensions (WxDxH): 2.95 x 0.866 x 4.33" (75 x 22 x 110 mm), Receiver weight: 18.7 oz (530 g), Transmitter dimensions (WxDxH): 2.95 x 0.866 x 4.33" (75 x 22 x 110 mm). Package width: 9.45" (240 mm), Package depth: 6.93" (176 mm), Package height: 3.15" (80 mm)

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
HDMI
Maximum transfer distance
1968.5" (50 m)
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
LED indicators
Data, Signal strength, WLAN
Cable length
47.2" (1.2 m)
HDCP
Yes
Material
Metal
Color depth
24 bit
3D
No
Plug and Play
Yes
HDCP version
1.2
Product color
Black
Certification
CE, FCC, REACH
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi
Yes
HDMI in
1
Number of HDMI outputs
1
HDMI version
1.3
3.5 mm (1/8-inch) in
Yes
3.5 mm (1/8-inch) out
Yes
DC-in jack
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operating voltage
5 V
Input current
0.4 A
Output current
2 A
Power consumption (TX)
7 W
Power consumption (RX)
5 W
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Receiver dimensions (WxDxH)
2.95 x 0.866 x 4.33" (75 x 22 x 110 mm)
Receiver weight
18.7 oz (530 g)
Transmitter dimensions (WxDxH)
2.95 x 0.866 x 4.33" (75 x 22 x 110 mm)
Transmitter weight
18.7 oz (530 g)
Packaging data
Package width
9.45" (240 mm)
Package depth
6.93" (176 mm)
Package height
3.15" (80 mm)
Package weight
31 oz (880 g)
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
IR
Included power plug types
AU, EU, NA, UK
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
China
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
16.5" (420.1 mm)
Master (outer) case length
15" (380 mm)
Master (outer) case height
10.6" (270 mm)
Master (outer) case weight
20.7 lbs (9.4 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332235968
Brand Image Article code product Stock Price from
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black Tripp Lite B126-1A1-WHD4HH AV extender AV transmitter & receiver Black
(show image)
B126-1A1-WHD4HH B126-1A1-WHD4HH Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-2A1-HH AV extender AV transmitter & receiver Black Tripp Lite B127-2A1-HH AV extender AV transmitter & receiver Black
(show image)
B127-2A1-HH B127-2A1-HH 1x2 HDMI over Cat6 Extender/Splitter Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-D4H AV extender AV transmitter & receiver Black Tripp Lite B127-004-D4H AV extender AV transmitter & receiver Black
(show image)
B127-004-D4H B127-004-D4H 4-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-1A1-HH AV extender AV transmitter & receiver Black Tripp Lite B127-1A1-HH AV extender AV transmitter & receiver Black
(show image)
B127-1A1-HH B127-1A1-HH HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black Tripp Lite B127-1A1-DH AV extender AV transmitter & receiver Black
(show image)
B127-1A1-DH B127-1A1-DH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-100-H AV extender AV receiver Black Tripp Lite B127-100-H AV extender AV receiver Black
(show image)
B127-100-H B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D1-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D1-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D1-WHD1 B126-1D1-WHD1 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, DisplayPort Adapter, 1080p, Up to 165 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-201-HSI AV extender AV transmitter & receiver Black Tripp Lite B160-201-HSI AV extender AV transmitter & receiver Black
(show image)
B160-201-HSI B160-201-HSI HDMI over IP Extender Kit with Built-in 2-Port Splitter, RS-232 Serial and IR Control, 1080p 60 Hz, 328 ft. (100 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)