Trevi EM 408 R, Headset microphone, Bodypack receiver, Bodypack transmitter, 174 - 216 MHz, Very High Frequency (VHF), 1.26 x 0.984 x 3.15" (32 x 25 x 80 mm)
Trevi EM 408 R. Microphone type: Headset microphone. Receiver type: Bodypack receiver. Transmitter type: Bodypack transmitter. Operating frequency: 174 - 216 MHz, Operating frequency type: Very High Frequency (VHF). Receiver dimensions (WxDxH): 1.26 x 0.984 x 3.15" (32 x 25 x 80 mm), Transmitter dimensions (WxDxH): 2.6 x 0.787 x 3.74" (66 x 20 x 95 mm)