Trevi logo

Trevi MPV 1734 SD MP3 player 4 GB Black, Violet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19906
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Trevi MPV 1734 SD MP3 player 4 GB Black, Violet:

Trevi MPV 1734 SD, MP3 player, 4 GB, LCD, USB 2.0, FM radio, Black, Violet

Long summary description Trevi MPV 1734 SD MP3 player 4 GB Black, Violet:

Trevi MPV 1734 SD. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Voice recording. Product color: Black, Violet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.