Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23563258 data-sheets &
43269 brands
– register (free)
Internal Hard Drives
Trekstor SATA-Storage 2,5" 120GB internal hard drive 5400 RPM 8 MB 2.5" Serial ATA
Trekstor SATA-Storage 2,5" 120GB internal hard drive 5400 RPM 8 MB 2.5" Serial ATA
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Trekstor
Product name:
SATA-Storage 2,5" 120GB
Article code:
87134R
Category:
Internal Hard Drives
Icecat Product ID:
1552140
Data-sheet quality:
created/standardized by Icecat
Product views:
4585
Info modified on:
04 Apr 2025, 11:56:48
Report mistake
Specs
Similar products
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE