TP-Link logo

TP-Link VIGI C400HP Dome IP security camera Indoor & outdoor 2304 x 1296 pixels Ceiling

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134376
Info modified on:
09 Mar 2024, 14:28:18
Short summary description TP-Link VIGI C400HP Dome IP security camera Indoor & outdoor 2304 x 1296 pixels Ceiling:

TP-Link VIGI C400HP, IP security camera, Indoor & outdoor, Wired, Ceiling, White, Dome

Long summary description TP-Link VIGI C400HP Dome IP security camera Indoor & outdoor 2304 x 1296 pixels Ceiling:

TP-Link VIGI C400HP. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: White, Form factor: Dome. Minimum illumination: 0.1 lx, Angle of rotation: 360°, Lens viewing angle, horizontal: 92°. Sensor type: CMOS, Optical sensor size: 1/2.7". Night vision distance: 30 m

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.