TP-Link logo

TP-Link TL-WR810N V2.0 wireless router Fast Ethernet Single-band (2.4 GHz) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102986
Info modified on:
14 Mar 2024, 19:43:29
Short summary description TP-Link TL-WR810N V2.0 wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TL-WR810N V2.0, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, White, Portable router

Long summary description TP-Link TL-WR810N V2.0 wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TL-WR810N V2.0. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Portable router, Product color: White. Certification: FCC, RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.