TP-Link logo

TP-Link TL-WR740N wireless router Fast Ethernet White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240543
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link TL-WR740N wireless router Fast Ethernet White:

TP-Link TL-WR740N, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description TP-Link TL-WR740N wireless router Fast Ethernet White:

TP-Link TL-WR740N. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product color: White. Antenna gain level (max): 5 dBi

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.