TP-Link logo

TP-Link TL-WR720N wireless router Fast Ethernet Single-band (2.4 GHz) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112281
Info modified on:
27 Sept 2022, 09:28:32
Short summary description TP-Link TL-WR720N wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TL-WR720N, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link TL-WR720N wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TL-WR720N. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WDS, WEP, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: PPTP, L2TP, IPSec, TCP/IP, DHCP, PPPoE. Product type: Tabletop router, Product color: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.