TP-Link logo

TP-Link TL-WR642G + TL-WN620G wireless router Fast Ethernet Black, White

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71667
Info modified on:
21 Oct 2022, 10:14:32
Short summary description TP-Link TL-WR642G + TL-WN620G wireless router Fast Ethernet Black, White:

TP-Link TL-WR642G + TL-WN620G, Ethernet LAN, Black, White

Long summary description TP-Link TL-WR642G + TL-WN620G wireless router Fast Ethernet Black, White:

TP-Link TL-WR642G + TL-WN620G. Modulation: BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: 128-bit WEP, 64-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK. Product color: Black, White. Antenna gain level (max): 3 dBi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.