TP-Link logo

TP-Link AV2000 2000 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56821
Info modified on:
10 Aug 2024, 11:58:06
Short summary description TP-Link AV2000 2000 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

TP-Link AV2000, 2000 Mbit/s, IEEE 1901, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE..., Gigabit Ethernet, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, Wi-Fi 5 (802.11ac)

Long summary description TP-Link AV2000 2000 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

TP-Link AV2000. Maximum data transfer rate: 2000 Mbit/s, Networking standards: IEEE 1901, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE..., Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 10 W, Power consumption (standby): 7 W. Product color: White, Antenna type: Internal, LED indicators: LAN, Power, WLAN. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: macOS, Mobile operating systems supported: Android, iOS. Compliance certificates: RoHS

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.