TP-Link logo

TP-Link TL-WPA4220 KIT V1.20 600 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52276
Info modified on:
10 Aug 2024, 09:22:12
Short summary description TP-Link TL-WPA4220 KIT V1.20 600 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

TP-Link TL-WPA4220 KIT V1.20, 600 Mbit/s, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, 10BASE-T, 100BASE-TX, Wi-Fi 4 (802.11n)

Long summary description TP-Link TL-WPA4220 KIT V1.20 600 Mbit/s Ethernet LAN Wi-Fi White 2 pc(s):

TP-Link TL-WPA4220 KIT V1.20. Maximum data transfer rate: 600 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Product color: White, Certification: CE. Width: 2.13" (54 mm), Depth: 1.57" (40 mm), Height: 3.7" (94 mm). Compliance certificates: RoHS. Quantity per pack: 2 pc(s), Cables included: LAN (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.